SiT2044B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz, operating over an extended temperature range of -55°C to 125°C with AEC-Q100 Grade 1 qualification. It is packaged in a 5-pin SOT23-5 measuring 2.9 × 2.8 mm, operates on a supply voltage of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and RoHS, REACH, and halogen-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S2-33NA8.192000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |