SiTime Corporation Voltage Controlled Oscillators SiT3342AEA2CH-33EB150.000000

Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g, designed for low-jitter applications in harsh environments. It features 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability of ±15 ppm. The device supports operating temperatures from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It integrates on-chip regulators to filter power supply noise and offers programmable pull ranges including ±150 ppm. The part uses LVDS signaling and operates at 3.3 V ±10%.

Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g, designed for low-jitter applications in harsh environments. It features 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability of ±15 ppm. The device supports operating temperatures from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It integrates on-chip regulators to filter power supply noise and offers programmable pull ranges including ±150 ppm. The part uses LVDS signaling and operates at 3.3 V ±10%.

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillators - SiT3342AEA2CH-33EB150.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage Controlled Oscillators
SiT3342AEA2CH-33EB150.000000
Voltage Controlled Oscillators SiT3342AEA2CH-33EB150.000000
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3342AEA2CH-33EB150.000000
Product Name Voltage Controlled Oscillators
Package / Form Factor 5.0x3.2 (wpad)
Frequency 150 MHz
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details