1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342ACA2C2-33NH50.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 (wpad) |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |