1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342ABA2B2-30NH200.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |