SiTime Corporation Voltage-Controlled Ruggedized Oscillators SiT3342AIA2BH-33NE100.000000

Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm, operates from -40°C to 105°C, and is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages. The device integrates on-chip regulators to filter power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to shock, vibration, and thermal gradients. The SiT3342AIA2BH-33NE100.000000 variant operates at 100.000000 MHz with a ±100 ppm pull range, LVDS signaling, 3.3 V supply, and a 3.2 × 2.5 mm package with output enable.

Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm, operates from -40°C to 105°C, and is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages. The device integrates on-chip regulators to filter power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to shock, vibration, and thermal gradients. The SiT3342AIA2BH-33NE100.000000 variant operates at 100.000000 MHz with a ±100 ppm pull range, LVDS signaling, 3.3 V supply, and a 3.2 × 2.5 mm package with output enable.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Ruggedized Oscillators - SiT3342AIA2BH-33NE100.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Ruggedized Oscillators
SiT3342AIA2BH-33NE100.000000
Voltage-Controlled Ruggedized Oscillators SiT3342AIA2BH-33NE100.000000
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3342AIA2BH-33NE100.000000
Product Name Voltage-Controlled Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 100 ppm
View Details