SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with an AEC-Q100 Grade 1 qualification, operating from -55°C to 125°C. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and typical current consumption of 3.8 mA at 1.8 V. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S3-33NA12.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |