SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator in a 2.9 x 2.8 mm SOT23-5 package, designed for extended temperature operation from -55 °C to +125 °C with AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V and 20 MHz, and offers frequency stability as tight as ±20 ppm. The oscillator has an acceleration sensitivity of 0.1 ppb/g and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S2-18EA33.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |