SiT2045B is a 115.2 to 137 MHz LVCMOS oscillator with ±20 ppm frequency stability over operating temperature, AEC-Q100 Grade 1 qualification, and a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm. It features an acceleration sensitivity of 0.1 ppb/g, operates across -55 to 125°C ambient, and supports supply voltages from 1.62 to 3.63 V. The device is RoHS and REACH compliant with a 0.1 µF decoupling capacitor required between Vdd and GND.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2045BM-S2-18EA120.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |