The SiT3343 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for low-jitter applications in avionics and communications. It supports industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers pull range options up to ±3200 ppm, with frequency stability as low as ±15 ppm. This variant uses a 3.3 V supply and includes an output enable function, available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3343AEA1B2-33EH400.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 400 MHz |
| Frequency Stability | 25 ppm |