The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g, designed for low-jitter applications in airborne, avionics, and satellite systems. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability of ±15 ppm. The part is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, with operating temperature range from -40°C to 105°C. It supports LVDS signaling and a pull range of ±100 ppm, with a 3.3 V supply voltage. The device integrates on-chip regulators to eliminate the need for an external LDO and employs DualMEMS® and TurboCompensation® technologies for resilience to shock, vibration, and thermal gradients.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342AEA1E2-33EH100.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |