The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g, designed for low-jitter applications in airborne, avionics, and satellite communications. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability options down to ±15 ppm. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it operates over a temperature range of -40°C to 105°C. The device supports LVDS signaling, a 2.5 V supply voltage, and a pull range of ±25 ppm with an output enable function. On-chip regulators eliminate the need for an external LDO.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342AEA4BH-25NM100.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 15 ppm |