The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequencies accurate to six decimal places and offers pull ranges up to ±3200 ppm, with frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip power regulators to eliminate external LDO requirements. Available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it features LVPECL output signaling and a 3.3 V supply voltage. The part includes an Output Enable function, supported in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages only.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342AEA1EH-33EE100.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 100 MHz |
| Frequency Stability | 15 ppm |