The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability options from ±15 ppm to ±50 ppm and operates over a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. This part includes the ±100 ppm pull range option, LVDS signaling, a 3.3 V supply, and a 3.2 x 2.5 mm package with no output enable function.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342ACA4B3-33NC100.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |