220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3343AEA2EH-33EY725.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 725 MHz |
| Frequency Stability | 15 ppm |