The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator for high-reliability applications, housed in a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm. It operates over temperature ranges from -55 °C to 125 °C with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device is AEC-Q100 qualified, exhibits acceleration sensitivity of 0.1 ppb/g, and consumes 3.8 mA typical at 1.8 V. It is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BM-S8-33EA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |