The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55 to 125°C with AEC-Q100 Grade 1 qualification and offers frequency stability as low as ±20 ppm. The device supports supply voltages of 1.8 V or 2.25 to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V. It features an acceleration sensitivity of 0.1 ppb/g, RoHS and REACH compliance, and includes output enable functionality. Startup time is up to 5.5 ms, and standby current is below 2.6 µA at 2.8 V.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BM-S2-33EA12.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |