The SiT3343 is a differential MEMS VCXO operating from 220.000001 MHz to 725 MHz, designed for low-jitter applications in harsh environments. It features a maximum acceleration sensitivity of 0.1 ppb/g, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±15 ppm. The device supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. It integrates on-chip regulators to eliminate external LDOs and offers programmable pull ranges up to ±3200 ppm. The part operates from a 3.3 V supply and includes an output enable function compatible with 7.0 × 5.0 mm and 5.0 × 3.2 mm packages.
220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3343AEA1B2-33NH220.123450 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 220 MHz |
| Frequency Stability | 25 ppm |