The SiT3343 is a differential MEMS VCXO engineered for ultra-low jitter applications, operating from 220.000001 MHz to 725 MHz with a typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It features a maximum acceleration sensitivity of 0.1 ppb/g and supports frequency stability as low as ±15 ppm, with a wide operating temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm and integrates on-chip regulators to suppress power supply noise. This specific variant operates at 625 MHz with a 2.5 V supply and a ±35 ppm frequency stability, using LVDS signaling in a 3.2 x 2.5 mm package with output enable functionality.
220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3343AEA1C9-25EH625.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 (wpad) |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |