The SiT3343 is a differential MEMS VCXO operating from 220.000001 MHz to 725 MHz with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It features a maximum acceleration sensitivity of 0.1 ppb/g and supports frequency stability as low as ±15 ppm across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The device supports pull ranges up to ±3200 ppm and output types including LVPECL, LVDS, and HCSL.
220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3343AIA1EH-33EB384.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 384 MHz |
| Frequency Stability | 15 ppm |