The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm, designed for high-reliability applications. It operates across temperature ranges from -55 °C to +125 °C with AEC-Q100 Grade 1 qualification, offering frequency stability as low as ±20 ppm and acceleration sensitivity of 0.1 ppb/g. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no load at 20 MHz. It is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S2-33EA33.333300 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |