The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator designed for rugged environments, with a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm over the extended temperature range of -55°C to +125°C. It features an acceleration sensitivity of 0.1 ppb/g, is AEC-Q100 qualified for Grade 1, and complies with RoHS and REACH standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S2-33EA33.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |