The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz. It operates across a wide temperature range of -40°C to 105°C and supports frequency stability as low as ±15 ppm. The device is offered in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It features Integrated on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies for enhanced resistance to airflow, thermal gradients, shock, and vibration. The specific variant includes LVDS output signaling, a 3.3 V supply, and a pull range of ±100 ppm.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342AEA2EH-33EM50.000000 |
| Product Name | Voltage-Controlled Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 50 MHz |
| Frequency Stability | 15 ppm |