The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -40 to +125°C with AEC-Q100 Grade 1 qualification, and features acceleration sensitivity of 0.1 ppb/g. Supply voltage supports 1.8 V or 2.25 to 3.63 V with a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 to 3.63 V. Frequency stability is as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variation. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S1-33NA12.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |