SiTime Corporation LVCMOS Oscillators SiT2044BM-S1-33NA32.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55°C to 125°C with AEC-Q100 Grade 1 qualification, features acceleration sensitivity of 0.1 ppb/g, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical current consumption is 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V with a 20 MHz output. Frequency stability is as low as ±20 ppm, including initial tolerance, aging, temperature, and load variations. The oscillator is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55°C to 125°C with AEC-Q100 Grade 1 qualification, features acceleration sensitivity of 0.1 ppb/g, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical current consumption is 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V with a 20 MHz output. Frequency stability is as low as ±20 ppm, including initial tolerance, aging, temperature, and load variations. The oscillator is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2044BM-S1-33NA32.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT2044BM-S1-33NA32.000000
LVCMOS Oscillators SiT2044BM-S1-33NA32.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2044BM-S1-33NA32.000000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers