SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an operating temperature range of -55 to 125°C, designed for rugged applications such as avionics and telemetry. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is as low as ±20 ppm over temperature, voltage, and load. The oscillator is AEC-Q100 qualified with an acceleration sensitivity of 0.1 ppb/g and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BM-S2-18EA25.000625 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |