SiTime Corporation Voltage Controlled Oscillators SiT3342AEA4EH-33NE100.000000

Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Description
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it features a ±100 ppm pull range, LVDS signaling, and a 3.3 V supply voltage. The device integrates on-chip regulators to reject power supply noise and is designed for high-reliability applications including avionics, satellite communications, and command and control systems.

Datasheet Summary
Powered by GS/AI

The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it features a ±100 ppm pull range, LVDS signaling, and a 3.3 V supply voltage. The device integrates on-chip regulators to reject power supply noise and is designed for high-reliability applications including avionics, satellite communications, and command and control systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillators - SiT3342AEA4EH-33NE100.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage Controlled Oscillators
SiT3342AEA4EH-33NE100.000000
Voltage Controlled Oscillators SiT3342AEA4EH-33NE100.000000
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3342AEA4EH-33NE100.000000
Product Name Voltage Controlled Oscillators
Package / Form Factor 7.0x5.0 (wpad)
Frequency 100 MHz
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1286-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details