Win Source Electronics Datasheets for IC Timers

IC timers are semiconductor circuits that generate or set timing for electronic circuits.
IC Timers: Learn more

Page: 1 2
Product Name Notes
Manufacturer: Diodes Incorporated Win Source Part Number: 125715-ZSCT1555N8TA Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 330kHz Family Name: ZSCT1555 Categories: Integrated Circuits Status: Obsolete(EOL)...
Manufacturer: Diodes Incorporated Win Source Part Number: 800399-ZSCT1555D8 Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Frequency:...
Manufacturer: Zilog Win Source Part Number: 057913-Z84C3010PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C...
Manufacturer: Zilog Win Source Part Number: 132999-Z84C3008PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C...
Manufacturer: Zilog Win Source Part Number: 139313-Z84C3010FEC Packaging: Tray Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C...
Manufacturer: Zilog Win Source Part Number: 800253-Z84C3010FEG Packaging: Tray Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 100°C Package: 44-LQFP Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 4.5 V...
Manufacturer: Zilog Win Source Part Number: 812032-Z84C3008PEG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Frequency: 8MHz Current - Supply: 10mA Supplier Device Package: 28-PDIP Temperature Range -...

<< Prev