Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEC Z84C3008PEC

Description
Manufacturer: Zilog Win Source Part Number: 132999-Z84C3008PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 132999-Z84C3008PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEC
132999-Z84C3008PEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEC 132999-Z84C3008PEC
Manufacturer: Zilog Win Source Part Number: 132999-Z84C3008PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 132999-Z84C3008PEC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Through Hole
Frequency: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Programmable Timers and Oscillators - 269-3039-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3039-ND
Programmable Timers and Oscillators 269-3039-ND
Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP

Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP

Buy Now Datasheet
Programmable Timers and Oscillators - Z84C3008PEC - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z84C3008PEC
Programmable Timers and Oscillators Z84C3008PEC
IC OSC CTC 8MHZ 28-DIP

IC OSC CTC 8MHZ 28-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 132999-Z84C3008PEC 269-3039-ND Z84C3008PEC
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type DIP; PDIP; 28-PDIP Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-SI51211-A05872-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers