Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEG Z84C3008PEG

Description
Manufacturer: Zilog Win Source Part Number: 812032-Z84C3008PEG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Frequency: 8MHz Current - Supply: 10mA Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z84C30
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 812032-Z84C3008PEG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Frequency: 8MHz Current - Supply: 10mA Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z84C30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEG
812032-Z84C3008PEG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEG 812032-Z84C3008PEG
Manufacturer: Zilog Win Source Part Number: 812032-Z84C3008PEG Packaging: Tube Type: Counter/Timer Circuit (CTC) Mounting Style: Through Hole Frequency: 8MHz Current - Supply: 10mA Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: Z84C30

Manufacturer: Zilog
Win Source Part Number: 812032-Z84C3008PEG
Packaging: Tube
Type: Counter/Timer Circuit (CTC)
Mounting Style: Through Hole
Frequency: 8MHz
Current - Supply: 10mA
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 28-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: Z84C30

Buy Now
Programmable Timers and Oscillators - 269-3911-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3911-ND
Programmable Timers and Oscillators 269-3911-ND
Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP

Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP

Buy Now Datasheet
Programmable Timers and Oscillators - Z84C3008PEG - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z84C3008PEG
Programmable Timers and Oscillators Z84C3008PEG
IC OSC CTC 8MHZ 28-DIP

IC OSC CTC 8MHZ 28-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 812032-Z84C3008PEG 269-3911-ND Z84C3008PEG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3008PEG Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type DIP Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

NE555 Single Precision Timer - NE555DE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Timer Circuits - 8234043P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-8159-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
Dual High Speed Micropower Timer - ALD2502PBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 12 volts
View Details
2 suppliers