Zilog Programmable Timers and Oscillators Z84C3010PEC

Description
Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 269-3042-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3042-ND
Programmable Timers and Oscillators 269-3042-ND
Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP

Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010PEC - 057913-Z84C3010PEC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010PEC
057913-Z84C3010PEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010PEC 057913-Z84C3010PEC
Manufacturer: Zilog Win Source Part Number: 057913-Z84C3010PEC Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Through Hole Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 057913-Z84C3010PEC
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Through Hole
Frequency: 10MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number 269-3042-ND 057913-Z84C3010PEC
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010PEC
Package Type Through Hole; DIP; "28-DIP (0.600"", 15.24mm)" DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details