Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEG Z84C3010FEG

Description
Manufacturer: Zilog Win Source Part Number: 800253-Z84C3010FEG Packaging: Tray Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 100°C Package: 44-LQFP Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z84C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): MC9S08RC32FGE; P80C652EBB/04,557; P80C652EBBB; P80C652EBB; Introduction Date: April 29, 1999 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800253-Z84C3010FEG Packaging: Tray Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 100°C Package: 44-LQFP Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z84C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): MC9S08RC32FGE; P80C652EBB/04,557; P80C652EBBB; P80C652EBB; Introduction Date: April 29, 1999 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEG - 800253-Z84C3010FEG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEG
800253-Z84C3010FEG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEG 800253-Z84C3010FEG
Manufacturer: Zilog Win Source Part Number: 800253-Z84C3010FEG Packaging: Tray Type: Counter/Timer Circuit (CTC) Operating Temperature Range: -40°C ~ 100°C Package: 44-LQFP Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z84C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): MC9S08RC32FGE; P80C652EBB/04,557; P80C652EBBB; P80C652EBB; Introduction Date: April 29, 1999 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800253-Z84C3010FEG
Packaging: Tray
Type: Counter/Timer Circuit (CTC)
Operating Temperature Range: -40°C ~ 100°C
Package: 44-LQFP
Mounting: SMD
Frequency: 10MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z84C3010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 44-QFP
Alternative Parts (Cross-Reference): MC9S08RC32FGE; P80C652EBB/04,557; P80C652EBBB; P80C652EBB;
Introduction Date: April 29, 1999
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Programmable Timers and Oscillators - 269-3913-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3913-ND
Programmable Timers and Oscillators 269-3913-ND
Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10)

Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 800253-Z84C3010FEG 269-3913-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEG Programmable Timers and Oscillators
Package Type Surface Mount Surface Mount; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
 - 9513APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers