Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEC Z84C3010FEC

Description
Manufacturer: Zilog Win Source Part Number: 139313-Z84C3010FEC Packaging: Tray Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 139313-Z84C3010FEC Packaging: Tray Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEC
139313-Z84C3010FEC
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEC 139313-Z84C3010FEC
Manufacturer: Zilog Win Source Part Number: 139313-Z84C3010FEC Packaging: Tray Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 139313-Z84C3010FEC
Packaging: Tray
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 10MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 44-QFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Programmable Timers and Oscillators - 269-3041-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-3041-ND
Programmable Timers and Oscillators 269-3041-ND
Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10)

Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10)

Buy Now Datasheet
Programmable Timers and Oscillators - Z84C3010FEC - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
Z84C3010FEC
Programmable Timers and Oscillators Z84C3010FEC
IC OSC CTC 10MHZ 44-QFP

IC OSC CTC 10MHZ 44-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 139313-Z84C3010FEC 269-3041-ND Z84C3010FEC
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z84C3010FEC Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type Surface Mount; 44-QFP Surface Mount; 44-LQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - ICM7170IBG - Rochester Electronics
Specs
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.5 to 5.5 volts
View Details