555 Type, Timer/Oscillator (Single) IC 330kHz 8-PDIP
IC OSC SINGLE TIMER 330KHZ 8-DIP Product overview: ZSCT1555D8 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330KHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 330KHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ZSCT1555D8 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800399-ZSCT1555D8
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 330kHz
Operating Supply Voltage: 0.9 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: ZSCT1555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): CSS555-ID; CSS555C-ID; FT7511L6X; FT7522L6X;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | ZSCT1555D8-ND | 689-ZSCT1555D8 | 800399-ZSCT1555D8 |
| Product Name | Programmable Timers and Oscillators | 330KHZ DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ZSCT1555D8 |
| Package Type | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP |