Cable Depot Inc. ADP3147

Description
USB to Audio Adapter 5.1 Channel Description: Converts your PC into a home theater system via USB. Introduction: The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory for any computer with a USB port. It is equipped with standard input and output connectors to add a great stereo input and output performance. The USB 5.1 Channel Audio Adapter not only combines high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home stereos, musical instruments, and powered speakers to your USB capable computer. Features: Compliant with USB specification V1.1 Compliant with USB audio device class specification V1.0 Compliant with USB HID class specification V1.1 Plug-and-play operation with Microsoft OS/ Mac OS** default drivers Full-duplex playback/recording audio stream without sound card in PC LED indicator for Power (always red)/Playback (flash) Supports suspend/resume and remote wake-up Supports Fixed 48KHz sampling rate in analog recording and playback Supports 6 channels for analog playback in the analog playback mode Supports one stereo and one mono analog-line level inputs by analog recording in the analog recording mode Transfer Rate: 1.5/12 Mbps Operating Temperature: 0~40 degrees (Celsius) Storage Temperature: 0~70 degrees (Celsius) Humidity: 0~80% ** Notice: Under the Mac system, the volume buttons of the adapter are not functional and there is 2-channel playback only Package Contents: USB 5.1 Channel Audio Adapter Application Software CD Quick Installation Guide
Description
USB to Audio Adapter 5.1 Channel Description: Converts your PC into a home theater system via USB. Introduction: The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory for any computer with a USB port. It is equipped with standard input and output connectors to add a great stereo input and output performance. The USB 5.1 Channel Audio Adapter not only combines high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home stereos, musical instruments, and powered speakers to your USB capable computer. Features: Compliant with USB specification V1.1 Compliant with USB audio device class specification V1.0 Compliant with USB HID class specification V1.1 Plug-and-play operation with Microsoft OS/ Mac OS** default drivers Full-duplex playback/recording audio stream without sound card in PC LED indicator for Power (always red)/Playback (flash) Supports suspend/resume and remote wake-up Supports Fixed 48KHz sampling rate in analog recording and playback Supports 6 channels for analog playback in the analog playback mode Supports one stereo and one mono analog-line level inputs by analog recording in the analog recording mode Transfer Rate: 1.5/12 Mbps Operating Temperature: 0~40 degrees (Celsius) Storage Temperature: 0~70 degrees (Celsius) Humidity: 0~80% ** Notice: Under the Mac system, the volume buttons of the adapter are not functional and there is 2-channel playback only Package Contents: USB 5.1 Channel Audio Adapter Application Software CD Quick Installation Guide

Suppliers

Company
Product
Description
Supplier Links
USB to Audio Adapter 5.1 Channel Description: Converts your PC into a home theater system via USB. Introduction: The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory for any computer with a USB port. It is equipped with standard input and output connectors to add a great stereo input and output performance. The USB 5.1 Channel Audio Adapter not only combines high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home stereos, musical instruments, and powered speakers to your USB capable computer. Features: Compliant with USB specification V1.1 Compliant with USB audio device class specification V1.0 Compliant with USB HID class specification V1.1 Plug-and-play operation with Microsoft OS/ Mac OS** default drivers Full-duplex playback/recording audio stream without sound card in PC LED indicator for Power (always red)/Playback (flash) Supports suspend/resume and remote wake-up Supports Fixed 48KHz sampling rate in analog recording and playback Supports 6 channels for analog playback in the analog playback mode Supports one stereo and one mono analog-line level inputs by analog recording in the analog recording mode Transfer Rate: 1.5/12 Mbps Operating Temperature: 0~40 degrees (Celsius) Storage Temperature: 0~70 degrees (Celsius) Humidity: 0~80% ** Notice: Under the Mac system, the volume buttons of the adapter are not functional and there is 2-channel playback only Package Contents: USB 5.1 Channel Audio Adapter Application Software CD Quick Installation Guide

USB to Audio Adapter 5.1 Channel

Description:
Converts your PC into a home theater system via USB.
Introduction:

The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory for any computer with a USB port. It is equipped with standard input and output connectors to add a great stereo input and output performance. The USB 5.1 Channel Audio Adapter not only combines high quality audio recording and playback capabilities but also allows the connection of most popular audio gear such as microphones, home stereos, musical instruments, and powered speakers to your USB capable computer.

Features:

  • Compliant with USB specification V1.1
  • Compliant with USB audio device class specification V1.0
  • Compliant with USB HID class specification V1.1
  • Plug-and-play operation with Microsoft OS/ Mac OS** default drivers
  • Full-duplex playback/recording audio stream without sound card in PC
  • LED indicator for Power (always red)/Playback (flash)
  • Supports suspend/resume and remote wake-up
  • Supports Fixed 48KHz sampling rate in analog recording and playback
  • Supports 6 channels for analog playback in the analog playback mode
  • Supports one stereo and one mono analog-line level inputs by analog recording in the analog recording mode
  • Transfer Rate: 1.5/12 Mbps
  • Operating Temperature: 0~40 degrees (Celsius)
  • Storage Temperature: 0~70 degrees (Celsius)
  • Humidity: 0~80%

** Notice: Under the Mac system, the volume buttons of the adapter are not functional and there is 2-channel playback only
Package Contents:

  • USB 5.1 Channel Audio Adapter
  • Application Software CD
  • Quick Installation Guide
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3147
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port Isolated RS-232/422/485 Communication Module - AMAX-5490-A - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Network / Bus PCI; 1 x PCIe x1
Form Factor DIN Rail; DIN-rail
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPX-CTEL-2-M12-5POL-LK - Festo Corporation
Specs
Number of Ports 2
Connector M12 A-coded 2x socket 5-pin
View Details