Cable Depot Inc. ADP31460

Description
USB 2.0 to IDE External Converter without case Features : USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-26v Supports Windows 2000, Windows me, Wintows XP, Mac Os Under Windows 2000/Me/XP, no driver needed
Description
USB 2.0 to IDE External Converter without case Features : USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-26v Supports Windows 2000, Windows me, Wintows XP, Mac Os Under Windows 2000/Me/XP, no driver needed

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to IDE External Converter without case Features : USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported Plug and Play AC power can be used with input voltage AC 90v-26v Supports Windows 2000, Windows me, Wintows XP, Mac Os Under Windows 2000/Me/XP, no driver needed

USB 2.0 to IDE External Converter without case

Features :

  • USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported
  • Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported
  • Plug and Play
  • AC power can be used with input voltage AC 90v-26v
  • Supports Windows 2000, Windows me, Wintows XP, Mac Os
  • Under Windows 2000/Me/XP, no driver needed
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP31460
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 PCIe Communication Card w/Surge & Isolation - PCIE-1602C-AE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector DB9; 2 x DB9 male connector
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details