Cable Depot Inc. ADP3144

Description
Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing Specifications: Transfer your precious memories on tapes to DVD. With the Video Creator, anyone can produce great looking movies to share with family and friends. No prior video editing experience is required. Simply transfer videos to the PC. Create a DVD backup . What It Is & Why You Need It! Quickly transfer and share your videos on DVD Turn your videos into amazing movies Video Creator Plus combines a high-quality video capture device with easy-to-use video editing software. It has never been easier to impress your friends and family, anytime, anywhere, with great looking videos. Features USB 2.0 Plug & Play Interface, USB video/audio transfer Real-Time MPEG 4/2/1 encoding Capture video source from VHS, V8, Hi8!K S-Video and Composite Video inputs RCA Stereo input USB audio support, for Notebook without Line in port One Touch Grabber: start/stop button Create your High Definition Home Video Library Interface USB2.0 Video Input Composite (RCA) S-Video Audio Input RCA audio in (stereo) Capture Video Sources VHS, B8, Hi8, etc (composite or SVHS input) Video and Video formats DVD, SVCD, VCD, MPEG4, AVI, WMV, WMA, MP3 Image formats JPEG, BMP Video resolution NTSC 720x480 @30fps System requirement Windows XP (SP2 or higher), Windows Vista or Windows 7 Intel Pentium or AMD Athlon 1.4 GHz or higher (2.4 GHz or higher recommended) 512 MB RAM (1 GB recommended) DirectX 9 or higher compatible graphics card with 64 MB (128 MB recommended) DirectX 9 or higher compatible sound card 1 GB of disk space to install software 1 USB 2.0 (Hi-Speed) port DVD burner for creating DVDs
Description
Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing Specifications: Transfer your precious memories on tapes to DVD. With the Video Creator, anyone can produce great looking movies to share with family and friends. No prior video editing experience is required. Simply transfer videos to the PC. Create a DVD backup . What It Is & Why You Need It! Quickly transfer and share your videos on DVD Turn your videos into amazing movies Video Creator Plus combines a high-quality video capture device with easy-to-use video editing software. It has never been easier to impress your friends and family, anytime, anywhere, with great looking videos. Features USB 2.0 Plug & Play Interface, USB video/audio transfer Real-Time MPEG 4/2/1 encoding Capture video source from VHS, V8, Hi8!K S-Video and Composite Video inputs RCA Stereo input USB audio support, for Notebook without Line in port One Touch Grabber: start/stop button Create your High Definition Home Video Library Interface USB2.0 Video Input Composite (RCA) S-Video Audio Input RCA audio in (stereo) Capture Video Sources VHS, B8, Hi8, etc (composite or SVHS input) Video and Video formats DVD, SVCD, VCD, MPEG4, AVI, WMV, WMA, MP3 Image formats JPEG, BMP Video resolution NTSC 720x480 @30fps System requirement Windows XP (SP2 or higher), Windows Vista or Windows 7 Intel Pentium or AMD Athlon 1.4 GHz or higher (2.4 GHz or higher recommended) 512 MB RAM (1 GB recommended) DirectX 9 or higher compatible graphics card with 64 MB (128 MB recommended) DirectX 9 or higher compatible sound card 1 GB of disk space to install software 1 USB 2.0 (Hi-Speed) port DVD burner for creating DVDs

Suppliers

Company
Product
Description
Supplier Links
Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing Specifications: Transfer your precious memories on tapes to DVD. With the Video Creator, anyone can produce great looking movies to share with family and friends. No prior video editing experience is required. Simply transfer videos to the PC. Create a DVD backup . What It Is & Why You Need It! Quickly transfer and share your videos on DVD Turn your videos into amazing movies Video Creator Plus combines a high-quality video capture device with easy-to-use video editing software. It has never been easier to impress your friends and family, anytime, anywhere, with great looking videos. Features USB 2.0 Plug & Play Interface, USB video/audio transfer Real-Time MPEG 4/2/1 encoding Capture video source from VHS, V8, Hi8!K S-Video and Composite Video inputs RCA Stereo input USB audio support, for Notebook without Line in port One Touch Grabber: start/stop button Create your High Definition Home Video Library Interface USB2.0 Video Input Composite (RCA) S-Video Audio Input RCA audio in (stereo) Capture Video Sources VHS, B8, Hi8, etc (composite or SVHS input) Video and Video formats DVD, SVCD, VCD, MPEG4, AVI, WMV, WMA, MP3 Image formats JPEG, BMP Video resolution NTSC 720x480 @30fps System requirement Windows XP (SP2 or higher), Windows Vista or Windows 7 Intel Pentium or AMD Athlon 1.4 GHz or higher (2.4 GHz or higher recommended) 512 MB RAM (1 GB recommended) DirectX 9 or higher compatible graphics card with 64 MB (128 MB recommended) DirectX 9 or higher compatible sound card 1 GB of disk space to install software 1 USB 2.0 (Hi-Speed) port DVD burner for creating DVDs

Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing

Specifications:
Transfer your precious memories on tapes to DVD. With the Video Creator, anyone can produce great looking movies to share with family and friends. No prior video editing experience is required. Simply transfer videos to the PC. Create a DVD backup .
What It Is & Why You Need It!

  • Quickly transfer and share your videos on DVD
  • Turn your videos into amazing movies

Video Creator Plus combines a high-quality video capture device with easy-to-use video editing software. It has never been easier to impress your friends and family, anytime, anywhere, with great looking videos.
Features

  • USB 2.0 Plug & Play Interface, USB video/audio transfer
  • Real-Time MPEG 4/2/1 encoding
  • Capture video source from VHS, V8, Hi8!K
  • S-Video and Composite Video inputs
  • RCA Stereo input
  • USB audio support, for Notebook without Line in port
  • One Touch Grabber: start/stop button
  • Create your High Definition Home Video Library
InterfaceUSB2.0
Video InputComposite (RCA)
S-Video
Audio InputRCA audio in (stereo)
Capture Video SourcesVHS, B8, Hi8, etc (composite or SVHS input)
Video and Video formatsDVD, SVCD, VCD, MPEG4, AVI, WMV, WMA, MP3
Image formatsJPEG, BMP
Video resolutionNTSC 720x480 @30fps

System requirement

  • Windows XP (SP2 or higher), Windows Vista or Windows 7
  • Intel Pentium or AMD Athlon 1.4 GHz or higher (2.4 GHz or higher recommended)
  • 512 MB RAM (1 GB recommended)
  • DirectX 9 or higher compatible graphics card with 64 MB (128 MB recommended)
  • DirectX 9 or higher compatible sound card
  • 1 GB of disk space to install software
  • 1 USB 2.0 (Hi-Speed) port
  • DVD burner for creating DVDs
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3144
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-341TC - USB to RS-422/485 (Terminal Block) Isolated Converter. - BB-USOPTL4 - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Inline
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
Electrical interface - CPV10-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details