Cable Depot Inc. ADP31462

Description
USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives FEATURES 3 in 1 SATA/IDE To USB 2.0 Adapter Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives Support SATA 150 and SATA II Specifications Support SATA Transfer Rates Up To 1.5Gbits/sec Supports USB 2.0, Transfer Rates up to 480Mbps LED Indicates Power / HDD Status Power Adapter Includes Power On / Off Button Currently Supports Up To 400GB SATA/IDE Hard Disk Drives Hot-Swappable with Easy Plug & Play Quick and Easy Installation System Requirements: Windows 98SE, ME, 2000, XP, or Mac OS 8.6+. CONTENTS SATA/IDE to USB Adapter SATA Data Cable SATA Power Cable Power Adapter CD-Rom Driver Installation Manual
Description
USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives FEATURES 3 in 1 SATA/IDE To USB 2.0 Adapter Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives Support SATA 150 and SATA II Specifications Support SATA Transfer Rates Up To 1.5Gbits/sec Supports USB 2.0, Transfer Rates up to 480Mbps LED Indicates Power / HDD Status Power Adapter Includes Power On / Off Button Currently Supports Up To 400GB SATA/IDE Hard Disk Drives Hot-Swappable with Easy Plug & Play Quick and Easy Installation System Requirements: Windows 98SE, ME, 2000, XP, or Mac OS 8.6+. CONTENTS SATA/IDE to USB Adapter SATA Data Cable SATA Power Cable Power Adapter CD-Rom Driver Installation Manual

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives FEATURES 3 in 1 SATA/IDE To USB 2.0 Adapter Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives Support SATA 150 and SATA II Specifications Support SATA Transfer Rates Up To 1.5Gbits/sec Supports USB 2.0, Transfer Rates up to 480Mbps LED Indicates Power / HDD Status Power Adapter Includes Power On / Off Button Currently Supports Up To 400GB SATA/IDE Hard Disk Drives Hot-Swappable with Easy Plug & Play Quick and Easy Installation System Requirements: Windows 98SE, ME, 2000, XP, or Mac OS 8.6+. CONTENTS SATA/IDE to USB Adapter SATA Data Cable SATA Power Cable Power Adapter CD-Rom Driver Installation Manual

USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives

FEATURES

  • 3 in 1 SATA/IDE To USB 2.0 Adapter
  • Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives
  • Support SATA 150 and SATA II Specifications
  • Support SATA Transfer Rates Up To 1.5Gbits/sec
  • Supports USB 2.0, Transfer Rates up to 480Mbps
  • LED Indicates Power / HDD Status
  • Power Adapter Includes Power On / Off Button
  • Currently Supports Up To 400GB SATA/IDE Hard Disk Drives
  • Hot-Swappable with Easy Plug & Play
  • Quick and Easy Installation

System Requirements: Windows 98SE, ME, 2000, XP, or Mac OS 8.6+.
CONTENTS

  • SATA/IDE to USB Adapter
  • SATA Data Cable
  • SATA Power Cable
  • Power Adapter
  • CD-Rom Driver
  • Installation Manual
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP31462
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 Serial Device Server - ADAM-4571-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Agency Approvals UL Listing Mark
View Details
Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details
Electrical interface - CPV14-GE-ASI-8E8A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details