Cable Depot Inc. ADP3149

Description
USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Length: USB Cable 1.5m; Power Cable 1m One dual color LED (Active: orange/Power On: green) Fully Ultra ATA/ATAPI compatible Supports maximum IDE/ATA data transfer rate of 100MB/sec Compliant to ATA/ATAPI-5 specifications and PCI 2.1 Compliant with Ultra ATA/33, ATA/66, ATA/100, IDE & ATAPI devices Powered from USB port. Please Note: Some USB ports, specifically on notebook or laptop computers, may not provide enough current for this. If working current is insufficient, it offsets from external power through DC Jack (requires 5VDC, Center=positive). Supports Windows™ 98/98SE/ME/2000/XP and MAC™ OS 9.x or 10 The physical dimensions of the drive needs to be at or less than the dimensions shown above in order for the drive to fit in the enclosure. Maximum thickness is .375 inches or 3/8 inches. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Length: USB Cable 1.5m; Power Cable 1m One dual color LED (Active: orange/Power On: green) Fully Ultra ATA/ATAPI compatible Supports maximum IDE/ATA data transfer rate of 100MB/sec Compliant to ATA/ATAPI-5 specifications and PCI 2.1 Compliant with Ultra ATA/33, ATA/66, ATA/100, IDE & ATAPI devices Powered from USB port. Please Note: Some USB ports, specifically on notebook or laptop computers, may not provide enough current for this. If working current is insufficient, it offsets from external power through DC Jack (requires 5VDC, Center=positive). Supports Windows™ 98/98SE/ME/2000/XP and MAC™ OS 9.x or 10 The physical dimensions of the drive needs to be at or less than the dimensions shown above in order for the drive to fit in the enclosure. Maximum thickness is .375 inches or 3/8 inches. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Length: USB Cable 1.5m; Power Cable 1m One dual color LED (Active: orange/Power On: green) Fully Ultra ATA/ATAPI compatible Supports maximum IDE/ATA data transfer rate of 100MB/sec Compliant to ATA/ATAPI-5 specifications and PCI 2.1 Compliant with Ultra ATA/33, ATA/66, ATA/100, IDE & ATAPI devices Powered from USB port. Please Note: Some USB ports, specifically on notebook or laptop computers, may not provide enough current for this. If working current is insufficient, it offsets from external power through DC Jack (requires 5VDC, Center=positive). Supports Windows™ 98/98SE/ME/2000/XP and MAC™ OS 9.x or 10 The physical dimensions of the drive needs to be at or less than the dimensions shown above in order for the drive to fit in the enclosure. Maximum thickness is .375 inches or 3/8 inches. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 2.0 to 2.5" HDD Enclosure (Drive not included)

Features:

  • Fully compliant with USB 2.0 and 1.1
  • Interface: 44-pin ATA/ATAPI to USB
  • Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps
  • Length: USB Cable 1.5m; Power Cable 1m
  • One dual color LED (Active: orange/Power On: green)
  • Fully Ultra ATA/ATAPI compatible
  • Supports maximum IDE/ATA data transfer rate of 100MB/sec
  • Compliant to ATA/ATAPI-5 specifications and PCI 2.1
  • Compliant with Ultra ATA/33, ATA/66, ATA/100, IDE & ATAPI devices
  • Powered from USB port. Please Note: Some USB ports, specifically on notebook or laptop computers, may not provide enough current for this. If working current is insufficient, it offsets from external power through DC Jack (requires 5VDC, Center=positive).
  • Supports Windows™ 98/98SE/ME/2000/XP and MAC™ OS 9.x or 10

The physical dimensions of the drive needs to be at or less than the dimensions shown above in order for the drive to fit in the enclosure. Maximum thickness is .375 inches or 3/8 inches.
USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3149
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 PCI Communication Card w/Surge & Isolation - PCI-1602B-CE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector DB9; 2 x DB9 male connector
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details