Cable Depot Inc. ADP3142A-100

Description
USB to Ethernet™ 10/100BaseT Adapter Introduction: The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable management. Using the USB 2.0 Ethernet™ 10/100 adapter you can simplify your PC network connections in the home, office. Specification:- Standard : USB Rev.2.0 IEEE 802.3 MII compliant Supports USB Suspend/Resume detection logic. Full-Speed USB Device Supports Wake up frame, link status change and magic packet wake-up Supports automatically load vendor ID from EEPROM Supports up to 32K - byte external SRAM and 2k - byte internal memory. System Requirement:- IBM™ PC or compatible PC with 486DX-100MHz CPU or higher Available USB ports AT least 16Mb or Dram Windows™ 98, ME, 2000 Please note: This adapter is designed to connect a computer or laptop to an Ethernet network, for connecting a Printer to an Ethernet network, please see our NEX4121. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB to Ethernet™ 10/100BaseT Adapter Introduction: The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable management. Using the USB 2.0 Ethernet™ 10/100 adapter you can simplify your PC network connections in the home, office. Specification:- Standard : USB Rev.2.0 IEEE 802.3 MII compliant Supports USB Suspend/Resume detection logic. Full-Speed USB Device Supports Wake up frame, link status change and magic packet wake-up Supports automatically load vendor ID from EEPROM Supports up to 32K - byte external SRAM and 2k - byte internal memory. System Requirement:- IBM™ PC or compatible PC with 486DX-100MHz CPU or higher Available USB ports AT least 16Mb or Dram Windows™ 98, ME, 2000 Please note: This adapter is designed to connect a computer or laptop to an Ethernet network, for connecting a Printer to an Ethernet network, please see our NEX4121. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB to Ethernet™ 10/100BaseT Adapter Introduction: The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable management. Using the USB 2.0 Ethernet™ 10/100 adapter you can simplify your PC network connections in the home, office. Specification:- Standard : USB Rev.2.0 IEEE 802.3 MII compliant Supports USB Suspend/Resume detection logic. Full-Speed USB Device Supports Wake up frame, link status change and magic packet wake-up Supports automatically load vendor ID from EEPROM Supports up to 32K - byte external SRAM and 2k - byte internal memory. System Requirement:- IBM™ PC or compatible PC with 486DX-100MHz CPU or higher Available USB ports AT least 16Mb or Dram Windows™ 98, ME, 2000 Please note: This adapter is designed to connect a computer or laptop to an Ethernet network, for connecting a Printer to an Ethernet network, please see our NEX4121. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB to Ethernet™ 10/100BaseT Adapter

Introduction:

The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable management. Using the USB 2.0 Ethernet™ 10/100 adapter you can simplify your PC network connections in the home, office.

  • Specification:-
    • Standard : USB Rev.2.0
    • IEEE 802.3 MII compliant
    • Supports USB Suspend/Resume detection logic.
    • Full-Speed USB Device
    • Supports Wake up frame, link status change and magic packet wake-up
    • Supports automatically load vendor ID from EEPROM
    • Supports up to 32K - byte external SRAM and 2k - byte internal memory.
  • System Requirement:-
    • IBM™ PC or compatible PC with 486DX-100MHz CPU or higher
    • Available USB ports
    • AT least 16Mb or Dram
    • Windows™ 98, ME, 2000

Please note: This adapter is designed to connect a computer or laptop to an Ethernet network, for connecting a Printer to an Ethernet network, please see our NEX4121.
USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3142A-100
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP904-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Bus interface - CDPX-F-CO - Festo Corporation
Specs
Network / Bus Fieldbus
Connector Plug 9-pin Sub-D
View Details