Cable Depot Inc. ADP3143

Description
USB to PS2 Keyboard and Mouse Features Specs Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3143 PS/2 to USB Keyboard and Mouse interface converter provides the means for PS/2 type keyboards and mice to connect to a PC, notebook, laptop, or hand held computing device that supports the USB specification via the USB bus instead of using conventional bus technology. An advantage of this for notebooks, for example, is that now an external mouse and keyboard can be connected at the same time without causing conflicts. The ADP3143 comes with two standard 6 pin mini DIN female connectors for the PS/2 keyboard and PS/2 mouse to plug into and has an attached 30 cm USB cable with a type A plug for connection to the PC's USB port, or to a USB hub. For further convenience - especially to users of notebooks, laptops, and hand held devices - the ADP3143 adapter derives its operating power from the Universal Serial Bus itself, so no bulky external power supply needs to be taken along. And because it is a USB Specification compliant device, the ADP3143 supports energy-saving suspend and resume operations. Features Works with any USB compliant System PS/2 Keyboard and PS/2 Mouse Ports Supports wheel mice USB Powered Specifications Function Specification Connectors USB Type A Plug PS/2 1 Keyboard; 1 Mouse Function Switches 1 Remote Wake Up Push-button Cable Length 30 cm Platforms Windows™ 98/2000/ME; Mac™ OS 8.6+ Transfer Rate 12Mbps USB Specs 1.0 and 1.1 compatible Power Mode Bus Powered Casing Plastic Weight 80g Dimensions (L x W x H) 82 x 55 x 23 mm Sp
Description
USB to PS2 Keyboard and Mouse Features Specs Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3143 PS/2 to USB Keyboard and Mouse interface converter provides the means for PS/2 type keyboards and mice to connect to a PC, notebook, laptop, or hand held computing device that supports the USB specification via the USB bus instead of using conventional bus technology. An advantage of this for notebooks, for example, is that now an external mouse and keyboard can be connected at the same time without causing conflicts. The ADP3143 comes with two standard 6 pin mini DIN female connectors for the PS/2 keyboard and PS/2 mouse to plug into and has an attached 30 cm USB cable with a type A plug for connection to the PC's USB port, or to a USB hub. For further convenience - especially to users of notebooks, laptops, and hand held devices - the ADP3143 adapter derives its operating power from the Universal Serial Bus itself, so no bulky external power supply needs to be taken along. And because it is a USB Specification compliant device, the ADP3143 supports energy-saving suspend and resume operations. Features Works with any USB compliant System PS/2 Keyboard and PS/2 Mouse Ports Supports wheel mice USB Powered Specifications Function Specification Connectors USB Type A Plug PS/2 1 Keyboard; 1 Mouse Function Switches 1 Remote Wake Up Push-button Cable Length 30 cm Platforms Windows™ 98/2000/ME; Mac™ OS 8.6+ Transfer Rate 12Mbps USB Specs 1.0 and 1.1 compatible Power Mode Bus Powered Casing Plastic Weight 80g Dimensions (L x W x H) 82 x 55 x 23 mm Sp

Suppliers

Company
Product
Description
Supplier Links
USB to PS2 Keyboard and Mouse Features Specs Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3143 PS/2 to USB Keyboard and Mouse interface converter provides the means for PS/2 type keyboards and mice to connect to a PC, notebook, laptop, or hand held computing device that supports the USB specification via the USB bus instead of using conventional bus technology. An advantage of this for notebooks, for example, is that now an external mouse and keyboard can be connected at the same time without causing conflicts. The ADP3143 comes with two standard 6 pin mini DIN female connectors for the PS/2 keyboard and PS/2 mouse to plug into and has an attached 30 cm USB cable with a type A plug for connection to the PC's USB port, or to a USB hub. For further convenience - especially to users of notebooks, laptops, and hand held devices - the ADP3143 adapter derives its operating power from the Universal Serial Bus itself, so no bulky external power supply needs to be taken along. And because it is a USB Specification compliant device, the ADP3143 supports energy-saving suspend and resume operations. Features Works with any USB compliant System PS/2 Keyboard and PS/2 Mouse Ports Supports wheel mice USB Powered Specifications Function Specification Connectors USB Type A Plug PS/2 1 Keyboard; 1 Mouse Function Switches 1 Remote Wake Up Push-button Cable Length 30 cm Platforms Windows™ 98/2000/ME; Mac™ OS 8.6+ Transfer Rate 12Mbps USB Specs 1.0 and 1.1 compatible Power Mode Bus Powered Casing Plastic Weight 80g Dimensions (L x W x H) 82 x 55 x 23 mm Sp

USB to PS2 Keyboard and Mouse

Features
Specs
Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated.
The ADP3143 PS/2 to USB Keyboard and Mouse interface converter provides the means for PS/2 type keyboards and mice to connect to a PC, notebook, laptop, or hand held computing device that supports the USB specification via the USB bus instead of using conventional bus technology. An advantage of this for notebooks, for example, is that now an external mouse and keyboard can be connected at the same time without causing conflicts.
The ADP3143 comes with two standard 6 pin mini DIN female connectors for the PS/2 keyboard and PS/2 mouse to plug into and has an attached 30 cm USB cable with a type A plug for connection to the PC's USB port, or to a USB hub.
For further convenience - especially to users of notebooks, laptops, and hand held devices - the ADP3143 adapter derives its operating power from the Universal Serial Bus itself, so no bulky external power supply needs to be taken along. And because it is a USB Specification compliant device, the ADP3143 supports energy-saving suspend and resume operations.
Features

  • Works with any USB compliant System
  • PS/2 Keyboard and PS/2 Mouse Ports
  • Supports wheel mice
  • USB Powered

Specifications

Function

Specification

ConnectorsUSBType A Plug
PS/21 Keyboard; 1 Mouse
Function Switches1 Remote Wake Up Push-button
Cable Length30 cm
PlatformsWindows™ 98/2000/ME; Mac™ OS 8.6+
Transfer Rate12Mbps
USB Specs1.0 and 1.1 compatible
Power ModeBus Powered
CasingPlastic
Weight80g
Dimensions (L x W x H)82 x 55 x 23 mm

Sp

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3143
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 Serial Device Server - EKI-1521I-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers