Cable Depot Inc. ADP31491

Description
Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included) Features Compliant with Gen 1i, and Gen 1m of Serial ATA II Electrical Specification 1.0. Supports SATA Spread-Spectrum Clock Supports SATA II Asynchronous Signal Recovery (Hot Plug) feature. Compliant with USB 2.0 electrical specification. Supports USB High-Speed and Full-Speed Operation, Compliant with USB Mass Storage Class, Bulk Only Transport Specification. Supports ATA/ATAPI PACKET command set. Supports ATA/ATAPI LBA48 addressing mode. Supports ATA/ATAPI device power down control in USB Suspend mode. Supports Windows 98SE, Windows ME, Windows 2000 and Windows XP. Supports MAC OS. Included in package: 2.5" External Enclosure USB Y Cable Small Screwdriver Screws to assemble enclosure. CD ROM with Drivers. HDD not included.
Description
Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included) Features Compliant with Gen 1i, and Gen 1m of Serial ATA II Electrical Specification 1.0. Supports SATA Spread-Spectrum Clock Supports SATA II Asynchronous Signal Recovery (Hot Plug) feature. Compliant with USB 2.0 electrical specification. Supports USB High-Speed and Full-Speed Operation, Compliant with USB Mass Storage Class, Bulk Only Transport Specification. Supports ATA/ATAPI PACKET command set. Supports ATA/ATAPI LBA48 addressing mode. Supports ATA/ATAPI device power down control in USB Suspend mode. Supports Windows 98SE, Windows ME, Windows 2000 and Windows XP. Supports MAC OS. Included in package: 2.5" External Enclosure USB Y Cable Small Screwdriver Screws to assemble enclosure. CD ROM with Drivers. HDD not included.

Suppliers

Company
Product
Description
Supplier Links
Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included) Features Compliant with Gen 1i, and Gen 1m of Serial ATA II Electrical Specification 1.0. Supports SATA Spread-Spectrum Clock Supports SATA II Asynchronous Signal Recovery (Hot Plug) feature. Compliant with USB 2.0 electrical specification. Supports USB High-Speed and Full-Speed Operation, Compliant with USB Mass Storage Class, Bulk Only Transport Specification. Supports ATA/ATAPI PACKET command set. Supports ATA/ATAPI LBA48 addressing mode. Supports ATA/ATAPI device power down control in USB Suspend mode. Supports Windows 98SE, Windows ME, Windows 2000 and Windows XP. Supports MAC OS. Included in package: 2.5" External Enclosure USB Y Cable Small Screwdriver Screws to assemble enclosure. CD ROM with Drivers. HDD not included.

Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included)

Features

  • Compliant with Gen 1i, and Gen 1m of Serial ATA II Electrical Specification 1.0.
  • Supports SATA Spread-Spectrum Clock
  • Supports SATA II Asynchronous Signal Recovery (Hot Plug) feature.
  • Compliant with USB 2.0 electrical specification.
  • Supports USB High-Speed and Full-Speed Operation, Compliant with USB Mass Storage Class, Bulk Only Transport Specification.
  • Supports ATA/ATAPI PACKET command set.
  • Supports ATA/ATAPI LBA48 addressing mode.
  • Supports ATA/ATAPI device power down control in USB Suspend mode.
  • Supports Windows 98SE, Windows ME, Windows 2000 and Windows XP.
  • Supports MAC OS.

Included in package:

  • 2.5" External Enclosure
  • USB Y Cable
  • Small Screwdriver
  • Screws to assemble enclosure.
  • CD ROM with Drivers.

HDD not included.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP31491
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Board with RJ11 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS232
Connector RJ-11
View Details
VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details