Cable Depot Inc. ADP3141A

Description
USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this cable allows the devices to connect to the PC's USB port, freeing the few COM ports available on your PC for use in other applications like data acquisition, PLC monitoring and instrument control. Product Features USB (Universal Serial Bus) Rev. 1.1 compliant (or higher) Supports RS-232 serial interface Serial Transmission of up to 230400 bps Length: 1.5m Supports Windows™ 2000/XP/Server 2003/Vista System Requirements IBM™ compatible 486DX4-100 MHz or higher Available USB port Windows™ 2000/XP/Server 2003/Vista USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this cable allows the devices to connect to the PC's USB port, freeing the few COM ports available on your PC for use in other applications like data acquisition, PLC monitoring and instrument control. Product Features USB (Universal Serial Bus) Rev. 1.1 compliant (or higher) Supports RS-232 serial interface Serial Transmission of up to 230400 bps Length: 1.5m Supports Windows™ 2000/XP/Server 2003/Vista System Requirements IBM™ compatible 486DX4-100 MHz or higher Available USB port Windows™ 2000/XP/Server 2003/Vista USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this cable allows the devices to connect to the PC's USB port, freeing the few COM ports available on your PC for use in other applications like data acquisition, PLC monitoring and instrument control. Product Features USB (Universal Serial Bus) Rev. 1.1 compliant (or higher) Supports RS-232 serial interface Serial Transmission of up to 230400 bps Length: 1.5m Supports Windows™ 2000/XP/Server 2003/Vista System Requirements IBM™ compatible 486DX4-100 MHz or higher Available USB port Windows™ 2000/XP/Server 2003/Vista USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB to RS232 Serial Converter

  • USB to Serial Converter
    This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this cable allows the devices to connect to the PC's USB port, freeing the few COM ports available on your PC for use in other applications like data acquisition, PLC monitoring and instrument control.
  • Product Features
    • USB (Universal Serial Bus) Rev. 1.1 compliant (or higher)
    • Supports RS-232 serial interface
    • Serial Transmission of up to 230400 bps
    • Length: 1.5m
    • Supports Windows™ 2000/XP/Server 2003/Vista
  • System Requirements
    • IBM™ compatible 486DX4-100 MHz or higher
    • Available USB port
    • Windows™ 2000/XP/Server 2003/Vista

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3141A
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-211I -Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted - BB-FOSTCDR - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details