Cable Depot Inc. ADP3141

Description
USB to RS232 Serial Converter System Requirement : IBM PC 486DX4-100MHz or higher Available USB port Windows 98, Windows 2000 & Windows XP Features : USB Rev.1.1 compliant Supports RS-232 serial interface Over 1 Mbps data transfer rate Supports remote wake-up and power managemant USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB to RS232 Serial Converter System Requirement : IBM PC 486DX4-100MHz or higher Available USB port Windows 98, Windows 2000 & Windows XP Features : USB Rev.1.1 compliant Supports RS-232 serial interface Over 1 Mbps data transfer rate Supports remote wake-up and power managemant USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB to RS232 Serial Converter System Requirement : IBM PC 486DX4-100MHz or higher Available USB port Windows 98, Windows 2000 & Windows XP Features : USB Rev.1.1 compliant Supports RS-232 serial interface Over 1 Mbps data transfer rate Supports remote wake-up and power managemant USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB to RS232 Serial Converter

System Requirement :

  • IBM PC 486DX4-100MHz or higher
  • Available USB port
  • Windows 98, Windows 2000 & Windows XP

Features :

  • USB Rev.1.1 compliant
  • Supports RS-232 serial interface
  • Over 1 Mbps data transfer rate
  • Supports remote wake-up and power managemant

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3141
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port Isolated RS-232/422/485 Communication Module - AMAX-5490-A - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Network / Bus PCI; 1 x PCIe x1
Form Factor DIN Rail; DIN-rail
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-ASI-8E8A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details