Cable Depot Inc. ADP3143A

Description
Economy USB to PS2 Keyboard and Mouse Features Compliant with USB HID Specifications. USB Bus Powered. Fully compliant with PS/2 keyboard/mouse. Supports USB and PS/2 Plug and Play. Also supports two PS/2 keyboards or two PS/2 mice. Supports Standard Windows™ Multimedia Keys. Supports Windows™ 98/SE/ME/2000/XP and Mac™ OS9.0/OSX/Linux. Connectors PS/2 Female for Keyboard (or second mouse) PS/2 Female for Mouse (or second keyboard) Product Information Compliant with USB Version USB 1.0/USB 1.1 or later Compliant with HID Version USB HID 1.1 Power Consumption (Idle) 25 mA Unit Weight 4.23oz (120g) OS Complies Win98/SE/ME/2000/XP Mac™ OS9.0/OSX/Linux USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
Economy USB to PS2 Keyboard and Mouse Features Compliant with USB HID Specifications. USB Bus Powered. Fully compliant with PS/2 keyboard/mouse. Supports USB and PS/2 Plug and Play. Also supports two PS/2 keyboards or two PS/2 mice. Supports Standard Windows™ Multimedia Keys. Supports Windows™ 98/SE/ME/2000/XP and Mac™ OS9.0/OSX/Linux. Connectors PS/2 Female for Keyboard (or second mouse) PS/2 Female for Mouse (or second keyboard) Product Information Compliant with USB Version USB 1.0/USB 1.1 or later Compliant with HID Version USB HID 1.1 Power Consumption (Idle) 25 mA Unit Weight 4.23oz (120g) OS Complies Win98/SE/ME/2000/XP Mac™ OS9.0/OSX/Linux USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
Economy USB to PS2 Keyboard and Mouse Features Compliant with USB HID Specifications. USB Bus Powered. Fully compliant with PS/2 keyboard/mouse. Supports USB and PS/2 Plug and Play. Also supports two PS/2 keyboards or two PS/2 mice. Supports Standard Windows™ Multimedia Keys. Supports Windows™ 98/SE/ME/2000/XP and Mac™ OS9.0/OSX/Linux. Connectors PS/2 Female for Keyboard (or second mouse) PS/2 Female for Mouse (or second keyboard) Product Information Compliant with USB Version USB 1.0/USB 1.1 or later Compliant with HID Version USB HID 1.1 Power Consumption (Idle) 25 mA Unit Weight 4.23oz (120g) OS Complies Win98/SE/ME/2000/XP Mac™ OS9.0/OSX/Linux USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Economy USB to PS2 Keyboard and Mouse

Features

  • Compliant with USB HID Specifications.
  • USB Bus Powered.
  • Fully compliant with PS/2 keyboard/mouse.
  • Supports USB and PS/2 Plug and Play.
  • Also supports two PS/2 keyboards or two PS/2 mice.
  • Supports Standard Windows™ Multimedia Keys.
  • Supports Windows™ 98/SE/ME/2000/XP and Mac™ OS9.0/OSX/Linux.
Connectors

PS/2 Female for Keyboard (or second mouse)

PS/2 Female for Mouse (or second keyboard)

Product Information

Compliant with USB VersionUSB 1.0/USB 1.1 or later
Compliant with HID VersionUSB HID 1.1
Power Consumption (Idle)25 mA
Unit Weight4.23oz (120g)
OS CompliesWin98/SE/ME/2000/XP Mac™ OS9.0/OSX/Linux

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3143A
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522CI-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
USB Hubs - 2844421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 16
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details