Cable Depot Inc. ADP31461

Description
Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included) Features Supports standard 3.5-inch high capacity HDD up to 400-500G. Connects a 3.5-inch hard disk easily to interface of USB 2.0 high-speed. Compatible with Windows 98SE, 2000, ME and XP, Linux 2.4X or above, Mac OS 9.X/X. External power supply. Portable data storage, easy plug-and-play connection, hot-swappable. One touch backup utility is optional in USB mode. Included in the package: USB Cable (A/B) Screws to assemble unit. External power adapter CD ROM with Drivers HDD not included.
Description
Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included) Features Supports standard 3.5-inch high capacity HDD up to 400-500G. Connects a 3.5-inch hard disk easily to interface of USB 2.0 high-speed. Compatible with Windows 98SE, 2000, ME and XP, Linux 2.4X or above, Mac OS 9.X/X. External power supply. Portable data storage, easy plug-and-play connection, hot-swappable. One touch backup utility is optional in USB mode. Included in the package: USB Cable (A/B) Screws to assemble unit. External power adapter CD ROM with Drivers HDD not included.

Suppliers

Company
Product
Description
Supplier Links
Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included) Features Supports standard 3.5-inch high capacity HDD up to 400-500G. Connects a 3.5-inch hard disk easily to interface of USB 2.0 high-speed. Compatible with Windows 98SE, 2000, ME and XP, Linux 2.4X or above, Mac OS 9.X/X. External power supply. Portable data storage, easy plug-and-play connection, hot-swappable. One touch backup utility is optional in USB mode. Included in the package: USB Cable (A/B) Screws to assemble unit. External power adapter CD ROM with Drivers HDD not included.

Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included)

Features

  • Supports standard 3.5-inch high capacity HDD up to 400-500G.
  • Connects a 3.5-inch hard disk easily to interface of USB 2.0 high-speed.
  • Compatible with Windows 98SE, 2000, ME and XP, Linux 2.4X or above, Mac OS 9.X/X.
  • External power supply.
  • Portable data storage, easy plug-and-play connection, hot-swappable.
  • One touch backup utility is optional in USB mode.

Included in the package:

  • USB Cable (A/B)
  • Screws to assemble unit.
  • External power adapter
  • CD ROM with Drivers

HDD not included.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP31461
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-ADAM-4510-EE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS422
View Details
Electrical interface - CPX-CTEL-2-M12-5POL-LK - Festo Corporation
Specs
Number of Ports 2
Connector M12 A-coded 2x socket 5-pin
View Details