Cable Depot Inc. ADP3155H

Description
USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor. With this handy adapter, you can enjoy many benefits brought by an add-on monitor. The most obvious one is that you get more desktop area to have more applications visible at one time. For example, you may work on one monitor while your family watch video on the other. No more stacking windows within the confines of a single display. Or you may span an application, e.g. spreadsheets, across two displays. What's more, the adapter is hot pluggable. If you are not using the extra monitor, just unplug the adapter at any time; no reboot needed. Office workstation View your large spreadsheets across two screens with display continuity Multitask more effectively without overlapping windows Edit on one screen while surfing the Internet information on the other On the road Do multiple screen presentations without bringing another computer Easily provide multiple screen exhibitions in a trade show Graphics workstation Use second display for palettes/tools Get a panoramic view of large documents Editing workstation Type documents on one screen while viewing reference material on the other Compare two documents simultaneously across two screens Financial analysis Have one monitor per data stream View charts and live data at the same time Entertainment View videos/TV on one screen and reviews on the other Get additional perspectives when playing games Features Add-on monitor, LCD or projector through a single USB 2.0 port Supports up to 6 USB display adapters to work simultaneously Plug & Play Hot-plug; add or remove monitor without system reboot Windows Vista compatible Windows Vista Aero Interface supported Resumes from hibernation and suspend modes System Requirements The minimum requirements for the PC are: With CPU at 1.2GHz or higher processor clock. Intel Pentium/Celeron family, or AMD K6/Athlon/Duron family, or compatible processor 256 MB of RAM At least one USB2.0 port 30Mb o
Description
USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor. With this handy adapter, you can enjoy many benefits brought by an add-on monitor. The most obvious one is that you get more desktop area to have more applications visible at one time. For example, you may work on one monitor while your family watch video on the other. No more stacking windows within the confines of a single display. Or you may span an application, e.g. spreadsheets, across two displays. What's more, the adapter is hot pluggable. If you are not using the extra monitor, just unplug the adapter at any time; no reboot needed. Office workstation View your large spreadsheets across two screens with display continuity Multitask more effectively without overlapping windows Edit on one screen while surfing the Internet information on the other On the road Do multiple screen presentations without bringing another computer Easily provide multiple screen exhibitions in a trade show Graphics workstation Use second display for palettes/tools Get a panoramic view of large documents Editing workstation Type documents on one screen while viewing reference material on the other Compare two documents simultaneously across two screens Financial analysis Have one monitor per data stream View charts and live data at the same time Entertainment View videos/TV on one screen and reviews on the other Get additional perspectives when playing games Features Add-on monitor, LCD or projector through a single USB 2.0 port Supports up to 6 USB display adapters to work simultaneously Plug & Play Hot-plug; add or remove monitor without system reboot Windows Vista compatible Windows Vista Aero Interface supported Resumes from hibernation and suspend modes System Requirements The minimum requirements for the PC are: With CPU at 1.2GHz or higher processor clock. Intel Pentium/Celeron family, or AMD K6/Athlon/Duron family, or compatible processor 256 MB of RAM At least one USB2.0 port 30Mb o

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor. With this handy adapter, you can enjoy many benefits brought by an add-on monitor. The most obvious one is that you get more desktop area to have more applications visible at one time. For example, you may work on one monitor while your family watch video on the other. No more stacking windows within the confines of a single display. Or you may span an application, e.g. spreadsheets, across two displays. What's more, the adapter is hot pluggable. If you are not using the extra monitor, just unplug the adapter at any time; no reboot needed. Office workstation View your large spreadsheets across two screens with display continuity Multitask more effectively without overlapping windows Edit on one screen while surfing the Internet information on the other On the road Do multiple screen presentations without bringing another computer Easily provide multiple screen exhibitions in a trade show Graphics workstation Use second display for palettes/tools Get a panoramic view of large documents Editing workstation Type documents on one screen while viewing reference material on the other Compare two documents simultaneously across two screens Financial analysis Have one monitor per data stream View charts and live data at the same time Entertainment View videos/TV on one screen and reviews on the other Get additional perspectives when playing games Features Add-on monitor, LCD or projector through a single USB 2.0 port Supports up to 6 USB display adapters to work simultaneously Plug & Play Hot-plug; add or remove monitor without system reboot Windows Vista compatible Windows Vista Aero Interface supported Resumes from hibernation and suspend modes System Requirements The minimum requirements for the PC are: With CPU at 1.2GHz or higher processor clock. Intel Pentium/Celeron family, or AMD K6/Athlon/Duron family, or compatible processor 256 MB of RAM At least one USB2.0 port 30Mb o

USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution

This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor.
With this handy adapter, you can enjoy many benefits brought by an add-on monitor. The most obvious one is that you get more desktop area to have more applications visible at one time. For example, you may work on one monitor while your family watch video on the other. No more stacking windows within the confines of a single display. Or you may span an application, e.g. spreadsheets, across two displays. What's more, the adapter is hot pluggable. If you are not using the extra monitor, just unplug the adapter at any time; no reboot needed.
Office workstation

  • View your large spreadsheets across two screens with display continuity
  • Multitask more effectively without overlapping windows
  • Edit on one screen while surfing the Internet information on the other

On the road

  • Do multiple screen presentations without bringing another computer
  • Easily provide multiple screen exhibitions in a trade show

Graphics workstation

  • Use second display for palettes/tools
  • Get a panoramic view of large documents

Editing workstation

  • Type documents on one screen while viewing reference material on the other
  • Compare two documents simultaneously across two screens

Financial analysis

  • Have one monitor per data stream View charts and live data at the same time

Entertainment

  • View videos/TV on one screen and reviews on the other
  • Get additional perspectives when playing games

Features

  • Add-on monitor, LCD or projector through a single USB 2.0 port
  • Supports up to 6 USB display adapters to work simultaneously
  • Plug & Play
  • Hot-plug; add or remove monitor without system reboot
  • Windows Vista compatible
  • Windows Vista Aero Interface supported
  • Resumes from hibernation and suspend modes

System Requirements
The minimum requirements for the PC are:

  • With CPU at 1.2GHz or higher processor clock. Intel Pentium/Celeron family, or AMD K6/Athlon/Duron family, or compatible processor
  • 256 MB of RAM
  • At least one USB2.0 port
  • 30Mb o
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Communications Products
Product Number ADP3155H
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-211I -Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted - BB-FOSTCDR - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details