ProSoft Technology, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Industrial grade, works in high interference, point to point or multipoint | |
| Powerful connection, plastic/aluminum case, master and slave, configurable | |
| The inRAx Modbus Master/Slave Communications module is designed to allow ControlLogix processors to interface easily with Modbus protocol-compatible devices and hosts. The MVI56-MCM module acts as an input/output module between... | |
| The MVI46-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. | |
| The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. | |
| The MVI56-GSC module is a single slot, backplane compatible solution for the Rockwell Automation ControlLogix platform. This module has two powerful and fully configurable ASCII communication ports, each supporting the... | |
| The ProLinx DH-485 to IEC60870-5-103 Master Gateway creates a powerful connection between devices on a DH-485 network and an IEC 103 slave device. This stand-alone DIN-rail mounted protocol gateway provides... | |
| The ProLinx family A-B Remote I/O Adapter to ASCII Generic Serial communications module creates a powerful connection between devices on a Remote I/O network and ASCII input devices. The module... | |
| The ProLinx family A-B Remote I/O Adapter to DF1 Master/Slave communications module creates a powerful connection between devices on a Remote I/O network and DF1 devices. The module is a... | |
| The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone... | |
| The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. | |
| The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Slave communications module (5601-RIO-DNPS) creates a powerful connection between devices on a Remote I/O network and DNP devices. The module... | |
| The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. | |
| The ProLinx family A-B Remote I/O Adapter to IEC60870-5-103 Master communications module (5601-RIO-103M) creates a powerful connection between devices on an IEC 103 network and a Remote I/O master or... | |
| The ProLinx family ASCII Generic Serial to PROFIBUS DP Slave communications module (5105-ASCII-PDPS) creates a powerful connection between a PROFIBUS DP master device and an ASCII input device. The module... | |
| The ProLinx family DF1 Master Slave to PROFIBUS DP Master communications module (5104-DFCM-PDPM) creates a powerful connection between devices on a DF1 network and PROFIBUS DP Master devices. The module... | |
| The ProLinx family DF1 Master/Slave to Hart Multidrop communications module (5107-DFCM-HART) creates a powerful connection between devices on a DF1 network and Hart devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family DF1 Master/Slave to Honeywell DE Master communications module (5106-DFCM-DEM) creates a powerful connection between devices on a DF1 network and Honeywell DE devices. The module is a... | |
| The ProLinx family DF1 Master/Slave to IEC60870-5-101 Slave communications module creates a powerful connection between devices on an IEC 101 network and DF1 devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family DF1 Master/Slave to IEC60870-5-103 Master communications module (5102-DFCM-103M) creates a powerful connection between devices on a DF1 network and IEC 103 slave devices. The module is a... | |
| The ProLinx family DF1 Master/Slave to PROFIBUS DP Slave communications module (5105-DFCM-PDPS) creates a powerful connection between devices on a PROFIBUS DP network and DF1 devices. The module is a... | |
| The ProLinx family DF1 to ASCII communications module (5102-DFCM-ASCII3) creates a powerful connection between devices on a DF1 network and ASCII devices. The module is a stand-alone DIN-rail mounted protocol... | |
| The ProLinx family DH-485 to ASCII Generic Serial communications module (5102-DH485-ASCII) creates a powerful connection between devices on a DH-485 network and ASCII input devices. The module is a stand-alone... | |
| The ProLinx family DH-485 to DF1 Master/Slave communications module (5102-DH485-DFCM3) creates a powerful connection between devices on a DH-485 network and DF1 devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family DH-485 to DNP 3.0 Master communications module creates a powerful connection between a DH-485 device and a DNP slave device. The module is a stand-alone DIN-rail mounted... | |
| The ProLinx family DH-485 to DNP 3.0 Slave communications module (5102-DH485-DNPS) creates a powerful connection between a DH-485 device and a DNP 3.0 master device. The module is a stand-alone... | |
| The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that... | |
| The ProLinx family DH-485 to HART Multi-drop communications module (5107-DH485-HART/512 7-DH485-HART2) creates a powerful connection between devices on a DH-485 network and HART devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family DH-485 to Honeywell DE Master communications module (5106-DH485-DEM) creates a powerful connection between devices on a DH-485 network and Honeywell DE devices. The module is a stand-alone... | |
| The ProLinx family DH-485 to IEC60870-5-101 Slave communications module (5102-DH485-101S) creates a powerful connection between devices on a DH-485 network and an IEC 101 master device. The module is a... | |
| The ProLinx family DH-485 to Modbus Master/Slave communications module (5102-DH485-MCM3) creates a powerful connection between devices on a Modbus network and a DH-485 master or slave device. The module is... | |
| The ProLinx family DH-485 to PROFIBUS DP Master communications module (5104-DH485-PDPM) creates a powerful connection between devices on a DH-485 network and a PROFIBUS slave device. The module is a... | |
| The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is... | |
| The ProLinx family DNP 3.0 Master to DF1 Master/Slave communications module (5102-DNPM-DFCM) creates a powerful connection between devices on a DF1 network and a DNP Slave device. The module is... | |
| The ProLinx family DNP 3.0 Master to Modbus Master/Slave communications module (5102-DNPM-MCM3) creates a powerful connection between devices on a DNP network and Modbus devices. The module is a stand-alone... | |
| The ProLinx family DNP 3.0 Master to PROFIBUS DP Slave communications module (5105-DNPM-PDPS) creates a powerful connection between devices on a DNP 3.0 Master network and PROFIBUS DP Slave devices. | |
| The ProLinx family DNP 3.0 Slave to DF1 Master/Slave communications module (5102-DNPS-DFCM) creates a powerful connection between devices on a DNP network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family DNP 3.0 Slave to Modbus Master/Slave communication module (5102-DNPS-MCM3) creates a powerful connection between devices on a Modbus network and a DNP master device. The module is... | |
| The ProLinx family DNP 3.0 Slave to PROFIBUS DP Master communications module (5104-DNPS-PDPM) creates a powerful connection between devices on a PROFIBUS network and DNP devices. The module is a... | |
| The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module... | |
| The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is... | |
| The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. | |
| The ProLinx family DNP Slave to PROFIBUS DP Slave communications module (5105-DNPS-PDPS) creates a powerful connection between DNP and PROFIBUS Slave devices. The module is a stand-alone DIN-rail mounted protocol... | |
| The ProLinx family DNPSNET to Modbus Master/Slave communications module (5202-DNPSNET-MCM) creates a powerful connection between devices on a DNP Ethernet network and Modbus devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family EtherNet/IP to ASCII Generic Serial communications module creates a powerful connection between devices on an EtherNet/IP network and ASCII devices. The module is a stand-alone DIN-rail mounted... | |
| The ProLinx family EtherNet/IP to DF1 Master/Slave communications module (5201-DFNT-DFCM) creates a powerful connection between devices on an EtherNet/IP network and DF1 devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a... | |
| The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family IEC60870-5-101 Slave to PROFIBUS DP Master communications module (5104-101S-PDPM) creates a powerful connection between devices on an IEC 101 network and a PROFIBUS slave device. The module... | |
| The ProLinx family IEC60870-5-101 Slave to PROFIBUS DP Slave communications module (5105-101S-PDPS) creates a powerful connection between devices on an IEC 101 network and a PROFIBUS DP master device. The... | |
| The ProLinx family IEC60870-5-103 Master to PROFIBUS DP Slave communications module (5105-103M-PDPS) creates a powerful connection between devices on an IEC 103 network and a PROFIBUS DP slave device. The... | |
| The ProLinx family IEC60870-5-104 Server to DF1 Master/Slave communications module (5201-104S-DFCM) creates a powerful connection between devices on an IEC 104 network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a... | |
| The ProLinx family IEC60870-5-104 Server to IEC60870-5-103 Master communications module (5201-104S-103M) creates a powerful connection between devices on an IEC 104 network and an IEC 103 slave device. The module... | |
| The ProLinx family Modbus Master/Slave to ASCII Generic Serial communications module (5102-MCM-ASCII3) creates a powerful connection between devices on a Modbus network and ASCII devices. The module is a stand-alone... | |
| The ProLinx family Modbus Master/Slave to DF1 Master/Slave communications module (5102-MCM4-DFCM4) creates a powerful connection between Modbus Master/Slave and DF1 Master/Slave networks and devices. The module is a stand-alone DIN... | |
| The ProLinx family Modbus Master/Slave to HART Multi-Drop communications module (5107-MCM-HART/5127- MCM-HART2) creates a powerful connection between devices on a Modbus network and HART devices. The module is a stand-alone... | |
| The ProLinx family Modbus Master/Slave to IEC60870-5-101 Slave communications module (5102-MCM3-101S) creates a powerful connection between devices on a Modbus network and an IEC 101 master device. The module is... | |
| The ProLinx family Modbus Master/Slave to IEC60870-5-103 Master Communication Module (5102-MCM-103M) creates a powerful connection between devices on a Modbus network and an IEC 103 slave device. The module is... | |
| The ProLinx family Modbus Plus to ASCII Generic Serial communications module (5301-MBP-ASCII) creates a powerful connection between devices on a Modbus Plus network and ASCII input devices. The module is... | |
| The ProLinx family Modbus Plus to DF1 Master/Slave communications module (5301-MBP-DFCM) creates a powerful connection between devices on a Modbus Plus network and DF1 Slave devices. The module is a... | |
| The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is... | |
| The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a... | |
| The ProLinx family Modbus Plus to IEC 60870-5-101 Slave communications module (5301-MBP-101S) creates a powerful connection between devices on a Modbus Plus network and an IEC 101 master device. The... | |
| The ProLinx family Modbus TCP/IP to ASCII Generic Serial communications module creates a powerful connection between devices on a Modbus TCP/IP network and ASCII input devices. The module is a... | |
| The ProLinx family Modbus TCP/IP to DF1 Master/Slave communications module (5201-MNET-DFCM) creates a powerful connection between devices on a Modbus TCP/IP network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-103 Master communications module (5201-MNET-103M) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 103 slave device. The module... |