The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one serial port.
The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4201/4202-DNPSNET-DFCM(4) |
| Product Name | DNP Over Ethernet To DF1 Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 4 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |