ProSoft Technology, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the... | |
| Use the RLX-FHE in applications where highpower/ long-range, secure, high-speed, un-tethered 2.4 GHz Frequency Hopping Ethernet connectivity is required. • Connect to moving or remote industrial devices • Combine voice,... |