The ProLinx family EtherNet/IP to DF1 Master/Slave communications module (5201-DFNT-DFCM) creates a powerful connection between devices on an EtherNet/IP network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports.
The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4201/4202-DFNT-DFCM(4) |
| Product Name | Ethernet/IP To DF1 Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 4 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |